Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3402KS2
BD3402KS2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3402KS2 Datasheet
History Price: Obsolete
In Stock: 19360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3402KS2 vs BD37541FS-E2
Part No
BD3402KS2
BD37541FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Pre-Amplifier
Automotive Audio, Consumer Audio
Number of Channels
2
5
Interface
2-Wire Serial
I2C
Voltage - Supply
8V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
64-SQFP-T (12x12)
32-SSOP-A