Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3402KS2
BD3402KS2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3402KS2 Datasheet
History Price: Obsolete
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3402KS2 vs BD3816K1
Part No
BD3402KS2
BD3816K1
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
7
Interface
2-Wire Serial
Serial
Voltage - Supply
8V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
80-BQFP
Supplier Device Package
64-SQFP-T (12x12)
80-QFP (20x14)