☰
BD3403FV-E2
BD3403FV-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3403FV-E2 Datasheet
History Price: $4.48200
In Stock: 1560
BD3403FV-E2 vs BD3433K-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Audio Signal Processor
Volume Control
Applications
Consumer Audio
Automotive Audio
Number of Channels
2
6
Interface
Serial
Serial
Voltage - Supply
6.5V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-108dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP
44-QFP
Supplier Device Package
40-SSOPB
44-QFP (10x10)