Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3427K-E2
BD3427K-E2
Obsolete
Audio Special Purpose
Description:
IC CHIP AUDIO AMP 44LQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3427K-E2 Datasheet
History Price: Obsolete
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3427K-E2 vs BD3869AF-E2
Part No
BD3427K-E2
BD3869AF-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Audio Signal Processor
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
I2C
Voltage - Supply
-
5.3V ~ 9.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
-
Surface Mount
Package / Case
-
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
-
18-SOP