Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3433K-E2
BD3433K-E2
Not For New Designs
Audio Special Purpose
Description:
IC VOLUME CONTROL 44QFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3433K-E2 Datasheet
History Price: $17.40600
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3433K-E2 vs BD37524FS-E2
Part No
BD3433K-E2
BD37524FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Volume Control
Audio Tone Processor
Applications
Automotive Audio
Automotive Audio, Consumer Audio
Number of Channels
6
5
Interface
Serial
I2C
Voltage - Supply
7V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-108dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
44-QFP (10x10)
24-SSOP-A