☰
BD3433K-E2
BD3433K-E2
Not For New Designs
Description:  IC VOLUME CONTROL 44QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3433K-E2 Datasheet
History Price: $17.40600
In Stock: 28080
BD3433K-E2 vs BD37542FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Volume Control
Audio Tone Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
6
3
Interface
Serial
-
Voltage - Supply
7V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-108dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
44-QFP (10x10)
32-SSOP-A