☰
BD3433K-E2
BD3433K-E2
Not For New Designs
Description:  IC VOLUME CONTROL 44QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3433K-E2 Datasheet
History Price: $17.40600
In Stock: 28080
BD3433K-E2 vs BD3813KS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Volume Control
Audio Signal Processor
Applications
Automotive Audio
Consumer Audio
Number of Channels
6
6
Interface
Serial
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-108dB
129dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
56-QFP
Supplier Device Package
44-QFP (10x10)
56-SQFP (10x10)