Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3452KS
BD3452KS
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 100SQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3452KS Datasheet
History Price: Obsolete
In Stock: 14320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3452KS vs BD37544FS-E2
Part No
BD3452KS
BD37544FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
8
5
Interface
-
I2C
Voltage - Supply
6.5V ~ 7.3V
7V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
100-SQFP (14x20)
32-SSOP-A