BD3452KS
BD3452KS
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 100SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3452KS Datasheet
History Price: Obsolete
In Stock: 30400
BD3452KS vs BD3818KS
Part No
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
8
6
Interface
-
Serial
Voltage - Supply
6.5V ~ 7.3V
5V ~ 7.4V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
80-BQFP
Supplier Device Package
100-SQFP (14x20)
80-SQFP (14x14)