BD3452KS
BD3452KS
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 100SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3452KS Datasheet
History Price: Obsolete
In Stock: 30400
BD3452KS vs BD3861FS
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
8
2
Interface
-
SPI
Voltage - Supply
6.5V ~ 7.3V
6.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
132dB
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
100-SQFP (14x20)
32-SSOP-A