☰
BD3460FS-E2
BD3460FS-E2
Active
Description:  IC VOLUME CONTROL 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3460FS-E2 Datasheet
History Price: $9.60000
In Stock: 6320
BD3460FS-E2 vs BD37523FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Volume Control
-
Applications
Automotive Audio, Consumer Audio
-
Number of Channels
6
-
Interface
I2C
-
Voltage - Supply
7V ~ 9.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-109dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
-
Supplier Device Package
24-SSOP-A
-