☰
BD3460FS-E2
BD3460FS-E2
Active
Description:  IC VOLUME CONTROL 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3460FS-E2 Datasheet
History Price: $9.60000
In Stock: 560
BD3460FS-E2 vs BD3813KS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Volume Control
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Consumer Audio
Number of Channels
6
6
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-109dB
129dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
56-QFP
Supplier Device Package
24-SSOP-A
56-SQFP (10x10)