Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3460FS-E2
BD3460FS-E2
Active
Audio Special Purpose
Description:
IC VOLUME CONTROL 24SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3460FS-E2 Datasheet
History Price: $9.60000
In Stock: 28440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3460FS-E2 vs BD3882FV-E2
Part No
BD3460FS-E2
BD3882FV-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Volume Control
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Pre-Amplifier
Number of Channels
6
2
Interface
I2C
SPI
Voltage - Supply
7V ~ 9.5V
3.5V ~ 4.75V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-109dB
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
40-SSOP-B