Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3464FV-E2
BD3464FV-E2
Active
Audio Special Purpose
Description:
IC VOLUME CONTROL 20SSOP-B
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3464FV-E2 Datasheet
History Price: $5.62000
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3464FV-E2 vs BD3805F-E2
Part No
BD3464FV-E2
BD3805F-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Volume Control
-
Applications
Automotive Audio, Consumer Audio
-
Number of Channels
6
-
Interface
I2C
-
Voltage - Supply
7V ~ 9.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-109dB
-
Mounting Type
Surface Mount
-
Package / Case
20-LSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-SSOP-B
-