Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD34701KS2
BD34701KS2
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 52SQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD34701KS2 Datasheet
History Price: $6.49000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD34701KS2 vs BD3826FS-E2
Part No
BD34701KS2
BD3826FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Switch
Applications
Consumer Audio
Consumer Audio
Number of Channels
8
3
Interface
Serial
Serial
Voltage - Supply
6.5V ~ 7.5V
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
3 x 8:2, 3 x 4:2, 3 x 12:2
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
52-SQFP-T (10x10)
32-SSOP-A