BD34704KS2
BD34704KS2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 80SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD34704KS2 Datasheet
History Price: $9.29000
In Stock: 11600
BD34704KS2 vs BD3826FS-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Switch
Applications
Consumer Audio
Consumer Audio
Number of Channels
8
3
Interface
Serial
Serial
Voltage - Supply
?.5V ~ 7.5V
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
3 x 8:2, 3 x 4:2, 3 x 12:2
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
80-SQFP
32-SSOP-A