☰
BD3481FS-E2
BD3481FS-E2
Obsolete
Description:  IC SOUND PROCESSOR 20-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3481FS-E2 Datasheet
History Price: Obsolete
In Stock: 45520
BD3481FS-E2 vs BD3861FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
-
Audio Signal Processor
Applications
-
Pre-Amplifier
Number of Channels
-
2
Interface
-
SPI
Voltage - Supply
-
6.5V ~ 9.5V
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
32-SSOP-A