☰
BD3490FV-E2
BD3490FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3490FV-E2 Datasheet
History Price: $3.44000
In Stock: 42560
BD3490FV-E2 vs BD37534FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio
Number of Channels
2
2
Interface
I2C
I2C
Voltage - Supply
4.75V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
28-SSOP-B