☰
BD3506F-E2
BD3506F-E2
Obsolete
Description:  IC REG LINEAR POS ADJ 2.5A 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3506F-E2 Datasheet
History Price: Obsolete
In Stock: 22600
BD3506F-E2 vs BD3571FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
4.5V
36V
Voltage - Output (Min/Fixed)
0.65V
5V
Voltage - Output (Max)
2.5V
-
Voltage Dropout (Max)
0.2V @ 1A
0.48V @ 200mA
Current - Output
2.5A
500mA
Current - Quiescent (Iq)
1.4 mA
30 μA
Current - Supply (Max)
-
50 μA
PSRR
-
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-SOP
TO-252