☰
BD3512MUV-E2
BD3512MUV-E2
Obsolete
Description:  IC REG LIN POS ADJ 3A 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 24800
BD3512MUV-E2 vs BD3931FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
4.5V
25V
Voltage - Output (Min/Fixed)
0.65V
5V
Voltage - Output (Max)
2.7V
-
Voltage Dropout (Max)
0.1V @ 1A
1.5V @ 200mA
Current - Output
3A
500mA
Current - Quiescent (Iq)
2.2 mA
30 μA
Current - Supply (Max)
-
40 μA
PSRR
-
55dB (120Hz)
Control Features
Enable, Power Good
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
VQFN020V4040
TO-252, (D-Pak)