Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3512MUV-E2
BD3512MUV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 3A 20VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3512MUV-E2 Datasheet
History Price: Obsolete
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3512MUV-E2 vs BD3940FP-E2
Part No
BD3512MUV-E2
BD3940FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
4.5V
25V
Voltage - Output (Min/Fixed)
0.65V
3.3V
Voltage - Output (Max)
2.7V
-
Voltage Dropout (Max)
0.1V @ 1A
0.9V @ 100mA
Current - Output
3A
500mA
Current - Quiescent (Iq)
2.2 mA
30 μA
Current - Supply (Max)
-
40 μA
PSRR
-
55dB (120Hz)
Control Features
Enable, Power Good
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
VQFN020V4040
TO-252, (D-Pak)