☰
BD35221EFV-E2
BD35221EFV-E2
Obsolete
Description:  IC REG LINEAR 1.2V 4A 20HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 17920
BD35221EFV-E2 vs BD33KA5FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
4.5V
5.5V
Voltage - Output (Min/Fixed)
1.2V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.2V @ 200mA
Current - Output
4A
500mA
Current - Quiescent (Iq)
1.4 mA
550 μA
Current - Supply (Max)
2.2 mA
550 μA
PSRR
-
50dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
20-HTSSOP-B
TO-252