☰
BD35221EFV-E2
BD35221EFV-E2
Obsolete
Description:  IC REG LINEAR 1.2V 4A 20HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 10080
BD35221EFV-E2 vs BD3985FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
4.5V
18V, -6V
Voltage - Output (Min/Fixed)
1.2V
?V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
-
0.35V @ 25mA, 0.45V @ 50mA
Current - Output
4A
25mA, 50mA
Current - Quiescent (Iq)
1.4 mA
0.5 mA
Current - Supply (Max)
2.2 mA
850 μA
PSRR
-
50dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP-B
8-SSOP-B