Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD3533F-E2
BD3533F-E2
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR 1OUT 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3533F-E2 Datasheet
History Price: $2.59000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3533F-E2 vs BD3539FVM-TR
Part No
BD3533F-E2
BD3539FVM-TR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR Bus Termination Regulator
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Number of Outputs
1
1
Voltage - Output
Multiple
Adjustable
Operating Temperature
-20 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SOP
8-MSOP