Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD3537F-E2
BD3537F-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG TERM DDR-II 2CH 8-SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3537F-E2 Datasheet
History Price: Obsolete
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3537F-E2 vs BD3539FVM-TR
Part No
BD3537F-E2
BD3539FVM-TR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
Converter, DDR Bus Termination Regulator
Voltage - Input
-
2.7V ~ 5.5V
Number of Outputs
-
1
Voltage - Output
-
Adjustable
Operating Temperature
-
-30 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
8-MSOP