Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD3538F-E2
BD3538F-E2
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR BUS 1OUT 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3538F-E2 Datasheet
History Price: $3.04200
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3538F-E2 vs BD3533EKN-E2
Part No
BD3538F-E2
BD3533EKN-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Number of Outputs
1
1
Voltage - Output
Adjustable
0.75V ~ 1.25V
Operating Temperature
-40 ℃ ~ 105 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-SOP
20-HQFNV (4.2x4.2)