☰
BD3571FP-E2
BD3571FP-E2
Not For New Designs
Description:  IC REG LINEAR 5V 500MA TO252
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3571FP-E2 Datasheet
History Price: $4.19000
In Stock: 11760
BD3571FP-E2 vs BD30FC0WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
26.5V
Voltage - Output (Min/Fixed)
5V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.48V @ 200mA
0.7V @ 500mA
Current - Output
500mA
1A
Current - Quiescent (Iq)
30 μA
0.5 mA
Current - Supply (Max)
50 μA
2.5 mA
PSRR
55dB (120Hz)
-
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252
8-HTSOP-J