Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3574FP-E2
BD3574FP-E2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA TO252
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3574FP-E2 Datasheet
History Price: $2.30400
In Stock: 31480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3574FP-E2 vs BD30KA5FP-E2
Part No
BD3574FP-E2
BD30KA5FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
5.5V
Voltage - Output (Min/Fixed)
5V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.48V @ 200mA
0.2V @ 200mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
30 μA
550 μA
Current - Supply (Max)
50 μA
55 mA
PSRR
55dB (120Hz)
50dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-5
TO-252