Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3611EFV-E2
BD3611EFV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR LDO HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3611EFV-E2 Datasheet
History Price: Obsolete
In Stock: 46300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3611EFV-E2 vs BD3540NUV-E2
Part No
BD3611EFV-E2
BD3540NUV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
-
Positive
Output Type
-
Adjustable
Number of Regulators
-
1
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
0.65V
Voltage - Output (Max)
-
2.7V
Voltage Dropout (Max)
-
0.3V @ 500mA
Current - Output
-
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
1 mA
PSRR
-
-
Control Features
-
Enable, Power Good, Soft Start
Protection Features
-
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-
-10 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
10-VFDFN Exposed Pad
Supplier Device Package
-
VSON010V3030