☰
BD3611EFV-E2
BD3611EFV-E2
Obsolete
Description:  IC REG LINEAR LDO HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 49600
BD3611EFV-E2 vs BD37215MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
-
Negative
Output Type
-
Adjustable
Number of Regulators
-
1
Voltage - Input (Max)
-
-3V
Voltage - Output (Min/Fixed)
-
-15V
Voltage - Output (Max)
-
-1V
Voltage Dropout (Max)
-
0.3V @ 1A (Typ)
Current - Output
-
1A
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
22.5 μA
PSRR
-
90dB ~ 55dB (1kHz ~ 1MHz)
Control Features
-
Enable, Soft Start
Protection Features
-
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-VFQFN Exposed Pad
Supplier Device Package
-
VQFN020V4040