☰
BD3611EFV-E2
BD3611EFV-E2
Obsolete
Description:  IC REG LINEAR LDO HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 6200
BD3611EFV-E2 vs BD3930FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
25V
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.5V @ 100mA
Current - Output
-
500mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
-
40 μA
PSRR
-
55dB (120Hz)
Control Features
-
-
Protection Features
-
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
-
TO-252, (D-Pak)