Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
-
Positive and Negative
Voltage - Input (Max)
-
18V, -6V
Voltage - Output (Min/Fixed)
-
?V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
-
0.35V @ 25mA, 0.45V @ 50mA
Current - Output
-
25mA, 50mA
Current - Quiescent (Iq)
-
0.5 mA
Current - Supply (Max)
-
850 μA
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
8-SSOP-B