☰
BD37215MUV-E2
BD37215MUV-E2
Obsolete
Description:  IC REG LINEAR NEG ADJ 1A 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 22080
BD37215MUV-E2 vs BD3940FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Negative
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-3V
25V
Voltage - Output (Min/Fixed)
-15V
3.3V
Voltage - Output (Max)
-1V
-
Voltage Dropout (Max)
0.3V @ 1A (Typ)
0.9V @ 100mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
22.5 μA
40 μA
PSRR
90dB ~ 55dB (1kHz ~ 1MHz)
55dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
VQFN020V4040
TO-252, (D-Pak)