☰
BD37511FS-E2
BD37511FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 20SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $2.57100
In Stock: 35680
BD37511FS-E2 vs BD3869AF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
-
Audio Signal Processor
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
I2C
Voltage - Supply
-
5.3V ~ 9.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
-
18-SOP