Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD37521FS-E2
BD37521FS-E2
Active
Audio Special Purpose
Description:
IC AUDIO TONE PROCESSOR 24SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD37521FS-E2 Datasheet
History Price: $4.48000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD37521FS-E2 vs BD3811K1
Part No
BD37521FS-E2
BD3811K1
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Function
Audio Tone Processor
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Consumer Audio
Number of Channels
4
6
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
80-BQFP
Supplier Device Package
24-SSOP-A
80-QFP (20x14)