☰
BD37523FS-E2
BD37523FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 24SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $5.08000
In Stock: 17160
BD37523FS-E2 vs BD37544FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
-
Audio Tone Processor
Applications
-
Automotive Audio, Consumer Audio
Number of Channels
-
5
Interface
-
I2C
Voltage - Supply
-
7V ~ 9.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
32-SSOP-A