☰
BD37531FV-E2
BD37531FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $5.35000
In Stock: 40440
BD37531FV-E2 vs BD3403FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Consumer Audio
Number of Channels
5
2
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
6.5V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
40-SSOP
Supplier Device Package
28-SSOP-B
40-SSOPB