☰
BD37532FV-E2
BD37532FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $6.18000
In Stock: 2080
BD37532FV-E2 vs BD3487FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Tone Processor
-
Applications
Automotive Audio, Consumer Audio
-
Number of Channels
5
-
Interface
I2C
-
Voltage - Supply
7V ~ 9.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
28-SSOP-B
32-SSOP-A