BD37533FV-E2
BD37533FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $5.63000
In Stock: 37200
BD37533FV-E2 vs BD3811K1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Function
Audio Tone Processor
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Consumer Audio
Number of Channels
5
6
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
80-BQFP
Supplier Device Package
28-SSOP-B
80-QFP (20x14)