☰
BD37533FV-E2
BD37533FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $5.63000
In Stock: 11740
BD37533FV-E2 vs BD3871FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Consumer Audio
Number of Channels
5
2
Interface
I2C
SPI
Voltage - Supply
7V ~ 9.5V
4.5V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
28-SSOP-B
24-SSOP-A