Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD37534FV-E2
BD37534FV-E2
Active
Audio Special Purpose
Description:
IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD37534FV-E2 Datasheet
History Price: $5.16000
In Stock: 25360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD37534FV-E2 vs BD34700FV-E2
Part No
BD37534FV-E2
BD34700FV-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
-
Applications
Automotive Audio
-
Number of Channels
2
-
Interface
I2C
-
Voltage - Supply
7V ~ 9.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
-
Supplier Device Package
28-SSOP-B
-