☰
BD37534FV-E2
BD37534FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $5.16000
In Stock: 2880
BD37534FV-E2 vs BD3813KS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio
Consumer Audio
Number of Channels
2
6
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
129dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
56-QFP
Supplier Device Package
28-SSOP-B
56-SQFP (10x10)