☰
BD37534FV-E2
BD37534FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $5.16000
In Stock: 14120
BD37534FV-E2 vs BD3869AF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio
Consumer Audio
Number of Channels
2
2
Interface
I2C
I2C
Voltage - Supply
7V ~ 9.5V
5.3V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
28-SSOP-B
18-SOP