☰
BD37543FS-E2
BD37543FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 32SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $6.66000
In Stock: 10280
BD37543FS-E2 vs BD3464FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
Volume Control
Applications
Automotive Audio
Automotive Audio, Consumer Audio
Number of Channels
3
6
Interface
-
I2C
Voltage - Supply
7V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-109dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-SSOP-A
20-SSOP-B