BD37543FS-E2
BD37543FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 32SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $6.66000
In Stock: 2800
BD37543FS-E2 vs BD3881FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio
Pre-Amplifier
Number of Channels
3
2
Interface
-
SPI
Voltage - Supply
7V ~ 9.5V
3.5V ~ 4.75V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
32-SSOP-A
28-SSOP-B