☰
BD3806AFS-E2
BD3806AFS-E2
Obsolete
Description:  IC AUDIO PROCESSOR 22SOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 11600
BD3806AFS-E2 vs BD3825FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Audio Switch
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
I2C
Voltage - Supply
-
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
2 x 8:2, 2 x 6:2
Mounting Type
-
Surface Mount
Package / Case
-
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
24-SSOP-A