☰
BD3806FS-E2
BD3806FS-E2
Obsolete
Description:  IC AUDIO PROCESSOR 22SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3806FS-E2 Datasheet
History Price: Obsolete
In Stock: 4720
BD3806FS-E2 vs BD3826FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Audio Switch
Applications
-
Consumer Audio
Number of Channels
-
3
Interface
-
Serial
Voltage - Supply
-
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
3 x 8:2, 3 x 4:2, 3 x 12:2
Mounting Type
-
Surface Mount
Package / Case
-
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
32-SSOP-A