Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3808FS-E2
BD3808FS-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO PROCESSOR 22SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3808FS-E2 Datasheet
History Price: Obsolete
In Stock: 40960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3808FS-E2 vs BD3813KS-E2
Part No
BD3808FS-E2
BD3813KS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Audio Signal Processor
Applications
-
Consumer Audio
Number of Channels
-
6
Interface
-
Serial
Voltage - Supply
-
5V ~ 7.3V
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
129dB
Mounting Type
-
Surface Mount
Package / Case
-
56-QFP
Supplier Device Package
-
56-SQFP (10x10)