Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3809FS-E2
BD3809FS-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO PROCESSOR 22SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3809FS-E2 Datasheet
History Price: Obsolete
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3809FS-E2 vs BD3871FS-E2
Part No
BD3809FS-E2
BD3871FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Audio Signal Processor
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
SPI
Voltage - Supply
-
4.5V ~ 9.5V
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
-
Surface Mount
Package / Case
-
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
24-SSOP-A