BD3811K1
BD3811K1
Obsolete
Description:  IC AUDIO TONE PROCESSOR 80QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3811K1 Datasheet
History Price: Obsolete
In Stock: 400
BD3811K1 vs BD3813KS-E2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
6
6
Interface
Serial
Serial
Voltage - Supply
5V ~ 7.3V
5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
129dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
56-QFP
Supplier Device Package
80-QFP (20x14)
56-SQFP (10x10)